SNV - SN EN ISO 28764

Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron

inactive
Organization: SNV
Publication Date: 1 November 2011
Status: inactive
Page Count: 11
ICS Code (Enamels): 25.220.50
scope:

This International Standard specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings.

It specifies two different specimens:

- specimens taken from production articles;

- specially produced specimens.

NOTE Only the specially produced specimens can be used when the loss in mass per unit area of the enamel coating is to be determined quantitatively, as specimens cut from enamelled articles can reduce the accuracy of the test method.

Document History

March 1, 2016
Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron
A description is not available for this item.
SN EN ISO 28764
November 1, 2011
Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron
This International Standard specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings. It specifies two different specimens: — specimens taken...

References

Advertisement