DS/EN ISO 11073-10415

Health informatics - Personal health device communication - Part 10415: Device specialization - Weighing scale

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 September 2011
Status: active
Page Count: 58
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth weighing scale devices and compute engines (e.g. , cell phones, personal computers, personal health appliances, and set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for personal telehealth weighing scales.

Document History

DS/EN ISO 11073-10415
September 6, 2011
Health informatics - Personal health device communication - Part 10415: Device specialization - Weighing scale
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth weighing scale...
Health informatics - Point-of-care medical device communication - Part 10415: Device specialization - Weighing scale (ISO/FDIS 11073-10415:2009)
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth weighing scale...
Advertisement