SNV - SN EN ISO 14184-2

Textiles - Determination of formaldehyde - Part 2: Released formaldehyde (vapour absorption method)

active, Most Current
Organization: SNV
Publication Date: 1 November 2011
Status: active
Page Count: 22
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 14184 specifies a method for determining the amount of formaldehyde released under the conditions of accelerated storage from textiles in any form by means of a vapour absorption method.

The procedure is intended for use in the range of releasable formaldehyde on the fabric between 20 mg/kg and 3 500 mg/kg when determined by this method. The lower limit is 20 mg/kg. Below this limit, the result is reported as "not detectable".

A method for determination of free formaldehyde and formaldehyde extracted partly through hydrolysis in aqueous solution is given in ISO 14184-1.

Document History

SN EN ISO 14184-2
November 1, 2011
Textiles - Determination of formaldehyde - Part 2: Released formaldehyde (vapour absorption method)
This part of ISO 14184 specifies a method for determining the amount of formaldehyde released under the conditions of accelerated storage from textiles in any form by means of a vapour absorption...

References

Advertisement