SNV - SN EN 12168

Copper and copper alloys - Hollow rod for free machining purposes

inactive
Organization: SNV
Publication Date: 1 September 2011
Status: inactive
Page Count: 32
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy hollow rod, finally produced by drawing or extruding, specifically intended for free machining purposes.

NOTE Hollow products having an outside diameter greater than 80 mm and/or a wall thickness less than 2 mm are specified in EN 12449.

The sampling procedures, the methods of test for verification of conformity to the requirements of this European Standard, are also specified.

Document History

October 1, 2016
Copper and copper alloys - Hollow rod for free machining purposes
A description is not available for this item.
SN EN 12168
September 1, 2011
Copper and copper alloys - Hollow rod for free machining purposes
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy hollow rod, finally produced by drawing or extruding, specifically intended for...

References

Advertisement