ISO 10243

Tools for pressing — Compression springs with rectangular section — Housing dimensions and colour coding AMENDMENT 1

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2011
Status: inactive
Page Count: 6
ICS Code (Forging equipment. Presses. Shears): 25.120.10
ICS Code (Colour coding): 01.070
scope:

This International Standard establishes the technical specifications for compression springs made from rectangular wires.

The parameters set in this International Standard are applicable to springs which are set. This International Standard does not attempt to specify the quality of the springs themselves, nor all of their dimensions (e.g. cross-section), their material or their length of life.

The springs are classified into spring rates: light, medium, strong and extra strong. For each spring rate, this International Standard gives a colour code.

Document History

May 1, 2019
Tools for pressing — Compression springs with rectangular section — Housing dimensions and colour coding
This document establishes the technical specifications for compression springs made from rectangular wires. The parameters set in this document are applicable to springs which are set. This document...
ISO 10243
December 1, 2011
Tools for pressing — Compression springs with rectangular section — Housing dimensions and colour coding AMENDMENT 1
This International Standard establishes the technical specifications for compression springs made from rectangular wires. The parameters set in this International Standard are applicable to springs...
February 1, 2010
Tools for pressing - Compression springs with rectangular section - Housing dimensions and colour coding
This International Standard establishes the technical specifications for compression springs made from rectangular wires. The parameters set in this International Standard are applicable to springs...
September 1, 1991
Tools for Pressing - Compression Springs with Rectangular Section - Housing Dimensions and Colour Coding
A description is not available for this item.

References

Advertisement