ASME - B30.23 INTERPRETATIONS

Interpretations to B30.23-2011 Personnel Lifting Systems Safety Standard for Cableways, Cranes, Derricks, Hoists, Hooks, Jacks, and Slings

active, Most Current
Organization: ASME
Publication Date: 1 January 2010
Status: active
Page Count: 4
scope:

FOREWORD

This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Standard Committee, Safety Standard for Cableways, Cranes, Derricks, Hoists, Hooks, Jacks, and Slings, to inquiries concerning interpretations of technical aspects of ASME B30.23, Personnel Lifting Systems.

These replies are taken verbatim from the original letters except for a few typographical corrections and some minor editorial corrections made for the purpose of improved clarity. In some instances, a review of the interpretations revealed a need for corrections of a technical nature. In these cases, a corrected interpretation follows immediately after the original reply.

These interpretations were prepared in accordance with the accredited ASME procedures. ASME procedures provide for reconsideration of these interpretations when or if additional information is available that the inquirer believes might affect the interpretation. Further, persons aggrieved by an interpretation may appeal to the cognizant ASME committee or subcommittee. ASME does not "approve," "certify," "rate," or "endorse" any item, construction, proprietary device, or activity.

Document History

B30.23 INTERPRETATIONS
January 1, 2010
Interpretations to B30.23-2011 Personnel Lifting Systems Safety Standard for Cableways, Cranes, Derricks, Hoists, Hooks, Jacks, and Slings
FOREWORD This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Standard Committee, Safety Standard for Cableways,...
Advertisement