ISO 29463-2

High-efficiency filters and filter media for removing particles in air - Part 2: Aerosol production, measuring equipment and particle-counting statistics

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2011
Status: active
Page Count: 34
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This part of ISO 29463 specifies the aerosol production and measuring equipment used for testing high-efficiency filters and filter media in accordance with ISO 29463-3, ISO 29463-4 and ISO 29463-5, as well as the statistical basis for particle counting with a small number of counted events. It is intended to be used in conjunction with ISO 29463-1, ISO 29463-3, ISO 29463-4 and ISO 29463-5.

Document History

ISO 29463-2
October 15, 2011
High-efficiency filters and filter media for removing particles in air - Part 2: Aerosol production, measuring equipment and particle-counting statistics
This part of ISO 29463 specifies the aerosol production and measuring equipment used for testing high-efficiency filters and filter media in accordance with ISO 29463-3, ISO 29463-4 and ISO 29463-5,...

References

Advertisement