CEN - EN ISO 1518-2

Paints and varnishes - Determination of scratch resistance - Part 2: Variable-loading method

inactive
Organization: CEN
Publication Date: 1 October 2011
Status: inactive
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 1518 specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related product, or the upper layer of a multicoat system.

This test has been found to be useful in comparing the scratch resistance of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in scratch resistance.

Neither this part of ISO 1518 nor ISO 1518-1 specifies a method using a curved stylus, which is specified in ISO 12137. The choice between the three methods will depend on the particular practical problem.

Document History

July 1, 2019
Paints and varnishes - Determination of scratch resistance - Part 2: Variable-loading method
This document specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related product,...
EN ISO 1518-2
October 1, 2011
Paints and varnishes - Determination of scratch resistance - Part 2: Variable-loading method
This part of ISO 1518 specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related...

References

Advertisement