CSA - C22.2 NO. 173-M1983
Transformers for Toy and Hobby Use
| Organization: | CSA |
| Publication Date: | 1 September 1983 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This Standard applies to cord connected and direct plug-in transformers* for use indoors, designed to be used on a nominal 120-V branch circuit in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part I, and intended to supply power for the operation of extra-low voltage toys or hobby equipment.
*For convenience the shorter term "transformer" is used throughout the Standard.
Note: Since it is recognized that transformers may be subjected to careless use and probable short-circuit of the output terminals, the requirements herein recognize that increased fire and shock hazards may be involved. The design requirements, therefore, are intended to reduce fire hazards such as the ignition of nearby combustible materials caused by overheating or burnout of the transformer, and any shock hazard under conditions of normal or abnormal use.
This Standard does not apply to toys designed to operate from the output of a transformer.
Document History