SNV - SN EN ISO 6185-4
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Small craft): | 47.080 |
Document History
SN EN ISO 6185-4
October 1, 2011
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater
A description is not available for this item.