SNV - SN EN ISO 12181-2

Geometrical product specifications (GPS) - Roundness - Part 2: Specification operators

active, Most Current
Organization: SNV
Publication Date: 1 November 2011
Status: active
Page Count: 20
ICS Code (Properties of surfaces): 17.040.20
scope:

This part of ISO 12181 specifies the complete specification operator for roundness of integral features only and covers complete roundness profiles only, i.e. geometrical characteristics of features of the type circle.

Document History

SN EN ISO 12181-2
November 1, 2011
Geometrical product specifications (GPS) - Roundness - Part 2: Specification operators
This part of ISO 12181 specifies the complete specification operator for roundness of integral features only and covers complete roundness profiles only, i.e. geometrical characteristics of features...

References

Advertisement