NPFC - MIL-DTL-32372

FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F

inactive
Buy Now
Organization: NPFC
Publication Date: 5 December 2011
Status: inactive
Page Count: 1

Document History

October 17, 2023
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
A description is not available for this item.
September 26, 2018
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
The fittings covered by this document are intended for fluid flow conveyance systems, for land based and marine applications. The fluids can be hydraulic, fuel, oil, and lubrication. These fitting...
July 6, 2018
Fitting, Adapter, Hydraulic and Pneumatic, NPTF to ORFS Connectors, 1500 to 3000 PSI and -65 Degrees F to 250 Degrees F
A description is not available for this item.
September 28, 2016
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
The fittings covered by this document are intended for fluid flow conveyance systems, for land based and marine applications. The fluids can be hydraulic, fuel, oil, and lubrication. These fitting...
January 18, 2013
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
A description is not available for this item.
December 5, 2011
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
The fittings covered by this document are intended for fluid flow conveyance systems, for land based and marine applications. The fluids can be hydraulic, fuel, oil, and lubrication. These fitting...
MIL-DTL-32372
December 5, 2011
FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
A description is not available for this item.
Advertisement