ASTM International - ASTM B592-20

Standard Specification for Copper-Zinc-Aluminum-Cobalt Alloy, Copper-Zinc-Tin-Iron Alloy Plate, Sheet, Strip, and Rolled Bar

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2020
Status: active
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for Copper Alloy UNS C66300 and C68800 plate, sheet, strip, and rolled bar.2

Note 1: Since alloy C68800 is frequently used in a variety of applications where yield strength and stress-corrosion resistance may be critical, it is recommended that drawings or samples of the part to be fabricated and details of application be submitted for use in establishing temper and treatment of material.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the requirements for plates, sheets, strips, and rolled bars of copper-zinc-aluminum-cobalt (Copper Alloy UNS No. C68800) and copper-zinc-tin-iron (Copper... View More

Document History

ASTM B592-20
April 1, 2020
Standard Specification for Copper-Zinc-Aluminum-Cobalt Alloy, Copper-Zinc-Tin-Iron Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for Copper Alloy UNS C66300 and C68800 plate, sheet, strip, and rolled bar.2 Note 1: Since alloy C68800 is frequently used in a variety of...
October 1, 2015
Standard Specification for Copper-Zinc-Aluminum-Cobalt Alloy, Copper-Zinc-Tin-Iron Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for Copper Alloy UNS C66300 and C68800 plate, sheet, strip, and rolled bar.2 Note 1: Since alloy C68800 is frequently used in a variety of...
October 1, 2011
Standard Specification for Copper-Zinc-Aluminum-Cobalt Alloy, Copper-Zinc-Tin-Iron Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for plate, sheet, strip, and rolled bar in alloys C66300 and C68800. Note 1—Since alloy C68800 is frequently used in a variety of applications where...
February 1, 2006
Standard Specification for Copper-Zinc-aluminum-Cobalt Alloy, Copper-Zinc-Tin-Iron Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for plate, sheet, strip, and rolled bar in alloys C66300 and C68800. Note 1 Since alloy C68800 is frequently used in a variety of applications where...
April 10, 2001
Standard Specification for Copper-Zinc-aluminum-Cobalt Alloy, Copper-Zinc-Tin-Iron Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for plate, sheet, strip, and rolled bar in alloys C66300 and C68800. Note 1--Since alloy C68800 is frequently used in a variety of applications where...
April 10, 2001
Standard Specification for Copper-Zinc-aluminum-Cobalt Alloy, Copper-Zinc-Tin-Iron Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for plate, sheet, strip, and rolled bar in alloys C66300 and C68800. Note 1--Since alloy C68800 is frequently used in a variety of applications where...
Advertisement