DS/CWA 15748-34

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 34: XFS MIB Device Specific Definitions - Check Reader/Scanner Device Class MIB 3.10

active, Most Current
Organization: DS
Publication Date: 5 December 2011
Status: active
Page Count: 38
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsCHK sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer"s reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor"s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsCHK version one sub-tree is identified by: xfsMIBRoot - xfsManagedService (2) - xfsCHK (5) - xfsCHKV1 (1) The xfsCHKV1 sub-tree contains the following variables: * xfsCHKInstances(1) is the number of managed services for the CHK class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsCHKStatusTable(2) identifies the table for the CHK variables. * xfsCHKSubDeviceTable(3) not applicable to the CHK device. * xfsCHKErrorTable(4) identifies the table for the CHK error counters. * xfsCHKResetTable(5) identifies the table for the CHK reset variable. * xfsCHKResetDeviceTable(6) identifies the table for the CHK reset device variables. * xfsCHKCapabilitiesTable(7) identifies the table for the CHK capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer"s Reference document provides an overview of the MIB structure.

Document History

DS/CWA 15748-34
December 5, 2011
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 34: XFS MIB Device Specific Definitions - Check Reader/Scanner Device Class MIB 3.10
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCHK sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement