DSF/FprEN 12326-1

Slate and stone for discontinuous roofing and external cladding - Part 1: Specifications for slate and carbonate slate

pending
Organization: DS
Status: pending
Page Count: 42
ICS Code (Mineral materials and products): 91.100.15
scope:

This document specifies requirements for slate and carbonate slate for discontinuous roofing and external cladding, as defined in 3.1, 3.2 and 3.3, used for assembly into discontinuous roofing and external cladding. For the purposes of this document, slates and carbonate slates have been classified. This document does not apply to products for roofing or external cladding made from the following: a) stone other than those defined in 3.1 and 3.2 or 3.3; b) concrete; c) polymeric materials; d) fibre reinforced cement; e) metal; f) clay. This document is not applicable to roofing and cladding slates used internally. This document is not applicable to bonded cladding (cladding fixed with adhesives) and cladding fixed with dowels and cramps. NOTE 1 Requirements for internal wall lining slate are specified in EN 1469. This document does not include requirements for appearance. NOTE 2 Some general guidance for appearance is given in Annex A. This European Standard does not include installation rules for slates. NOTE 3 References to national recommendations on methods of construction for slate roofs are given in Annex C. NOTE 4 Where the term "slate" is used in this document it means slate and carbonate slate unless otherwise indicated.

Document History

September 18, 2014
Slate and stone for discontinuous roofing and external cladding - Part 1: Specifications for slate and carbonate slate
This European Standard specifies requirements for slate and carbonate slate for discontinuous roofing and external cladding, as defined in 3.1, and 3.2, used for assembly into discontinuous roofing...
November 1, 2004
Slate and stone products for discontinuous roofing and cladding – Part 1: Product specification
This document specifies requirements for slate and stone products for roofing and external cladding, as defined in 3.1, 3.2 and 3.3, used for assembly into discontinuous roofing and external cladding...
Slate and stone for discontinuous roofing and external cladding - Part 1: Specifications for slate and carbonate slate
This European Standard specifies requirements for slate and carbonate slate for discontinuous roofing and external cladding, as defined in 3.1, and 3.2, used for assembly into discontinuous roofing...
DSF/FprEN 12326-1
Slate and stone for discontinuous roofing and external cladding - Part 1: Specifications for slate and carbonate slate
This document specifies requirements for slate and carbonate slate for discontinuous roofing and external cladding, as defined in 3.1, 3.2 and 3.3, used for assembly into discontinuous roofing and...
Advertisement