DS/EN ISO 17231

Leather – Physical and mechanical tests – Determination of water repellency of garment leather

inactive
Organization: DS
Publication Date: 29 October 2011
Status: inactive
Page Count: 18
ICS Code (Leather and furs): 59.140.30
scope:

ISO 17231:2006 specifies a method for determining the repellency of leather to surface wetting. It is applicable to all leathers intended for use in clothing. The method does not determine the resistance of leather to water penetration.

Document History

September 25, 2017
Leather – Physical and mechanical tests – Determination of water repellency of garment leather (ISO 17231:2017)
ISO 17231 | IULTCS/IUP 37:2017 specifies a method for determining the repellency of leather to surface wetting. It is applicable to all leathers intended for use in clothing. The method does not...
DS/EN ISO 17231
October 29, 2011
Leather – Physical and mechanical tests – Determination of water repellency of garment leather
ISO 17231:2006 specifies a method for determining the repellency of leather to surface wetting. It is applicable to all leathers intended for use in clothing. The method does not determine the...
Leather - Physical and mechanical tests - Determination of water repellency of garment leather (ISO 17231:2006)
This International Standard specifies a method for determining the repellency of leather to surface wetting. It is applicable to all leathers intended for use in clothing. The method does not...
Advertisement