ISO - 26203-2

Metallic materials — Tensile testing at high strain rates — Part 2: Servo-hydraulic and other test systems

inactive
Organization: ISO
Publication Date: 15 October 2011
Status: inactive
Page Count: 22
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 26203 gives requirements for the testing of metallic materials. Only examples for testing flat geometries are given; however, other geometries can be tested. The area of application spans a range of strain rates from 10-2 s-1 to 103 s-1. Tests are carried out between 10 °C and 35 °C and, unless otherwise specified, using a servo-hydraulic-type test system.

NOTE 1 Measurements at strain rates lower than 10-2 s-1 can be performed using machines designed for quasi-static testing.

NOTE 2 For test piece geometries other than those shown in 7.1 and Annex B, see ESIS P7 (Reference [1]) and FAT Guideline (Reference [2]).

Document History

October 15, 2011
Metallic materials — Tensile testing at high strain rates — Part 2: Servo-hydraulic and other test systems
This part of ISO 26203 gives requirements for the testing of metallic materials. Only examples for testing flat geometries are given; however, other geometries can be tested. The area of application...
26203-2
October 15, 2011
Metallic materials — Tensile testing at high strain rates — Part 2: Servo-hydraulic and other test systems
This part of ISO 26203 gives requirements for the testing of metallic materials. Only examples for testing flat geometries are given; however, other geometries can be tested. The area of application...

References

Advertisement