DS/EN 13922
Tanks for transport of dangerous goods - Service equipment for tanks - Overfill prevention systems for liquid fuels
| Organization: | DS |
| Publication Date: | 29 October 2011 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Trucks and trailers): | 43.080.10 |
scope:
This European Standard specifies the following points regarding the minimum requirements for an overfill prevention system: - functions; - major components; - characteristics; - test methods. This European Standard is applicable to overfill prevention systems for liquid fuels having a flash point up to but not exceeding 100 °C, excluding liquefied petroleum gas (LPG). The requirements apply to overfill prevention systems suitable for use at ambient temperatures in the range from - 20 °C to + 50 °C, subjected to normal operational pressure variations.
Document History