DIN EN 4658
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1 520 MPa; German and English version EN 4658: 2010
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to:
Steel FE-PM1507 (X1CrNiMoAlTi12-11-2
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated
Forgings
a or D ≤ 200 mm
Rm ≥ 1 520 MPa
for aerospace applications.
Document History
DIN EN 4658
January 1, 2012
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1 520 MPa; German and English version EN 4658: 2010
This standard specifies the requirements relating to:
Steel FE-PM1507 (X1CrNiMoAlTi12-11-2)
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated...
August 1, 2011
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1520 MPa; German and English version EN 4658: 2010
A description is not available for this item.