DSF/FprCEN ISO_TS 16407-2
Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-1 - Part 2: Abstract test suite (ISO/DTS 16407-2:2011)
| Organization: | DS |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO/IEC 16407 specifies the Abstract Test Suite (ATS) to evaluate the conformity of Front End and Back End to ISO/TS 17575-1. The objective of this part of ISO/IEC 16407 is to provide a basis for conformance tests for the Front End and the Back End in Electronic Fee Collection to enable interoperability between different equipment supplied by different manufacturers. The present abstract test suite is directly derived from ISO/TS 17575-1.
Document History