CENELEC - EN 50464-4

Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 4: Requirements and tests concerning pressurised corrugated tanks

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2007
Status: active
Page Count: 8
ICS Code (Transformers. Reactors): 29.180
scope:

This Part 4 of EN 50464 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution transformers.

NOTE Variations of oil temperature due to variations of ambient temperature and loading, result in deformation of tank walls.

Document History

EN 50464-4
April 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 4: Requirements and tests concerning pressurised corrugated tanks
This Part 4 of EN 50464 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution...
April 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 4: Requirements and tests concerning pressurised corrugated tanks
A description is not available for this item.

References

Advertisement