DIN EN ISO 17654
Resistance welding - Destructive tests of welds - Pressure test of resistance seam welds (ISO 17654:2011)
| Organization: | DIN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies the pressure test method
to be applied to resistance-seam-weld
The purpose of this pressure test is to determine the suitability of the material, welding equipment, welding parameters and of other factors on a tank, a vessel or a container for liquids or gases, which are manufactured by resistance seam welding.
Document History