DIN EN ISO 2010

Slotted raised countersunk head screws - Product grade A (ISO 2010:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2011
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of countersunk slotted raised head screws of product grade A and with threads from M1,6 to M10 inclusive.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 3506-1.

Document History

DIN EN ISO 2010
December 1, 2011
Slotted raised countersunk head screws - Product grade A (ISO 2010:2011)
This International Standard specifies the characteristics of countersunk slotted raised head screws of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases,...
October 1, 1994
Countersunk slotted raised head screws (common head style) - Product grade A (ISO 2010:1994)
A description is not available for this item.

References

Advertisement