DIN EN 2824

Aerospace series - Burning behaviour of non-metallic materials under the influence of radiating heat and flames - Determination of smoke density and gas components in the smoke of materials - Test equipment apparatus and media; German and English version EN 2824:2011

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2012
Status: active
Page Count: 38
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Other materials): 49.025.99
scope:

This European Standard defines the test equipment, apparatus and media required for determination of the smoke density according to EN 2825 and the concentration of the gas components in the smoke according to EN 2826 due to pyrolitic decomposition of solid materials and composite materials of up to 25 mm in thickness under the influence of radiant heat only or with simultaneous flame application.

This test method applies exclusively to materials whose specific standard requires this type of test. It cannot be substituted for the statutory tests required for a final specific use of the material concerned.

NOTE The smoke gas density and the gas components in the smoke are determined according to the specific environmental and test conditions defined in this standard, in EN 2825 and EN 2826. No studies have been made up to now to determine whether the results can be transferred to differing conditions, particularly to actual fire conditions. The inhalatory toxical risk and irritancy affect cannot be assessed by merely measuring the concentration of individual gas components in the smoke.

Document History

DIN EN 2824
January 1, 2012
Aerospace series - Burning behaviour of non-metallic materials under the influence of radiating heat and flames - Determination of smoke density and gas components in the smoke of materials - Test equipment apparatus and media; German and English version EN 2824:2011
This European Standard defines the test equipment, apparatus and media required for determination of the smoke density according to EN 2825 and the concentration of the gas components in the smoke...
February 1, 2011
Aerospace series - Burning behaviour of non-metallic materials under the influence of radiating heat and flames - Determination of smoke density and gas components in the smoke of materials - Test equipment apparatus and media; German and English version FprEN 2824:2010
A description is not available for this item.
June 1, 1995
Aerospace series - Burning behaviour of non metallic materials under the influence of radiating heat and flames - Determination of smoke density and gas components in the smoke of materials; test equipment, apparatus and media
A description is not available for this item.

References

Advertisement