AFNOR - NF EN 302729-1

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Level Probing Radar (LPR) equipment operating in the frequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz,57 GHz to 64 GHz, 75 GHz to 85 GHz - Part 1 : Technical characteristics and test methods (V1.1.2)

active, Most Current
Organization: AFNOR
Publication Date: 1 October 2011
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

NF EN 302729-1
October 1, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Level Probing Radar (LPR) equipment operating in the frequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz,57 GHz to 64 GHz, 75 GHz to 85 GHz - Part 1 : Technical characteristics and test methods (V1.1.2)
A description is not available for this item.
Advertisement