ISO 5359
Low-pressure hose assemblies for use with medical gases AMENDMENT 1
| Organization: | ISO |
| Publication Date: | 15 December 2011 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
* This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases:
- oxygen;
- nitrous oxide;
- medical air;
- helium;
- carbon dioxide;
- xenon;
- specified mixtures of the gases listed above;
- oxygen-enriched air;
- air for driving surgical tools;
- nitrogen for driving surgical tools;
- vacuum.
It is intended in particular to ensure gas-specificity and to prevent cross-connection between systems conveying different gases. These hose assemblies are intended for use at maximum operating pressures of less than 1 400 kPa.
This International Standard specifies the allocation of (NIST), (DISS), (SIS) connectors to medical gases and specifies the dimensions of non-interchangeable screw-threaded (NIST) connectors.
This International Standard does not specify:
- requirements for coaxial hoses used for the supply and disposal of air for driving surgical tools;
- requirements for electrical conductivity.
This International Standard does not specify the intended uses of hose assemblies.
NOTE Some examples of intended use specified in other International Standards are as follows:
between a terminal unit and medical equipment (ISO 9170-1, IEC 60601-2-12[7], IEC 60601-2-13[8]);
between the fixed pipeline system and a terminal unit of that system (ISO 7396-1[10], ISO 11197[13]);
between a terminal unit and a second terminal unit (ISO 7396-1);
between an emergency supply and an emergency and maintenance inlet point of a pipeline system (ISO 10524-1[12], ISO 7396-1);
between an emergency supply and medical equipment (ISO 10524-1, ISO 10524-3[16], IEC 60601-2-12, IEC 60601-2-13).
Document History