CENELEC - EN 50377-14-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
| Organization: | CENELEC |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Product definition
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an assembled singlemode patch cord with cylindrical ferruled connectors shall meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking details are given in 3.4 and Clause 4.
Intermateability of the plugs
Although all products conforming to the requirements of this standard will intermate, the resulting level of random attenuation performance will only be ensured in accordance with Table 1. The intention is that this will be true irrespective of the manufacturing source(s) of the product. When intermating plug variants having different attenuation grades as specified in EN 61755-1, the resulting level of attenuation cannot be assured to be any better than the worst attenuation grade. The intermating of a grade C plug with a grade B plug will result in a grade C level of random attenuation performance.
Operating environment
The tests selected combined with the severities and durations are representative of an EN 61753-1 category C environment.
Reliability
Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this standard does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme.
Quality assurance
Compliance with this standard does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.
Document History