NATO - STANAG 5040

NATO Automatic and Semi-Automatic Interfaces between the National Switched Telecommunications Systems of the Combat Zone and between These Systems and the NATO Integrated Communications System (NICS) - Period from 1979 to the 1990s

inactive
Organization: NATO
Publication Date: 1 January 1985
Status: inactive
Page Count: 129

Document History

October 23, 1985
NATO Automatic and Semi-Automatic Interfaces Between the National Switched Telecommunications Systems of the Combat Zone and Between these Systems and the NATO Integrated Communications System (NICS) - Period from 1979 to the 1990´s
AIM The aim of this agreement is to define the standards for the NATO automatic and semi-automatic interfaces that are required in order to achieve interoperability between the national switched...
STANAG 5040
January 1, 1985
NATO Automatic and Semi-Automatic Interfaces between the National Switched Telecommunications Systems of the Combat Zone and between These Systems and the NATO Integrated Communications System (NICS) - Period from 1979 to the 1990s
A description is not available for this item.

References

Advertisement