DIN 55423-5
Transportation chain for meat and meat products - Small load carrier system - Part 5: Pallet made from polyethylene, 800 mm × 1200 mm × 160 mm; dimensions, weights
inactive
| Organization: | DIN |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
| ICS Code (Cases. Boxes. Crates): | 55.160 |
Document History
January 1, 2014
Transportkette fuer Fleisch und Fleischerzeugnisse - Teil 5: Palette aus Polyethylen, 800 mm × 1200 mm × 160 mm; Masse, Gewichte
Dieses Dokument gilt für Vierwege-Flachpaletten der Form C1 nach DIN EN 13382 mit den Maßen 800 mm × 1200 mm × 160 mm aus Polyethylen, die in Verbindung mit Mehrwegtransport- und Lagerkästen...
April 1, 2013
Transportation chain for meat and meat products - Part 5: Pallet made from polyethylene, 800 mm × 1200 mm × 160 mm; Dimensions, weights
A description is not available for this item.
DIN 55423-5
December 1, 1997
Transportation chain for meat and meat products - Small load carrier system - Part 5: Pallet made from polyethylene, 800 mm × 1200 mm × 160 mm; dimensions, weights
A description is not available for this item.