ISO 16526-1

Non-destructive testing — Measurement and evaluation of the X-ray tube voltage — Part 1: Voltage divider method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2011
Status: active
Page Count: 10
ICS Code (Non-destructive testing): 19.100
scope:

This European standard specifies a method for the direct and absolute measurement of the average high voltage of constant potential (DC) X-ray systems on the secondary side of the high voltage generator. The intention is to check the correspondence with the indicated high voltage value on the control unit of the X-ray system.

This method is applied to assure a reproducible operation of X-ray systems because the voltage influences particularly the penetration of materials and the contrast of X-ray images and also the requirements concerning the radiation protection.

Document History

ISO 16526-1
December 15, 2011
Non-destructive testing — Measurement and evaluation of the X-ray tube voltage — Part 1: Voltage divider method
This European standard specifies a method for the direct and absolute measurement of the average high voltage of constant potential (DC) X-ray systems on the secondary side of the high voltage...

References

Advertisement