ITU-T G.8265.1
Precision time protocol telecom profile for frequency synchronization Amendment 1
| Organization: | ITU-T |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This recommendation specifies a profile for telecommunication applications based on IEEE1588™- 2008 Precision Time Protocol (PTP). The profile specifies the IEEE1588™-2008 functions that are necessary to ensure network element interoperability for the delivery of frequency only. The profile is based on the architecture described in G.8265 and definitions described in G.8260. The first version of the profile specifies the high-level design requirements, modes of operation for the exchange of PTP messages, the PTP protocol mapping, the use of unicast transmission and negotiation, an Alternate BMC algorithm, as well as the PTP protocol configuration parameters. This recommendation also specifies some aspects necessary for use in a telecom environment which are outside the scope of, and complement the PTP profile.
Document History