ISO/IEC 29109-8

Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 8: Finger pattern skeletal data

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2011
Status: active
Page Count: 28
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-8:2006.

This part of ISO/IEC 29109 establishes

- test assertions of the structure of the finger pattern skeletal data format as specified in ISO/IEC 19794-8:2006 (Type A Level 1 as defined in ISO/IEC 29109-1:2009),

- test asssertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009).

This part of ISO/IEC 29109 does not establish

- test of conformance of CBEFF structures required by ISO/IEC 19794-8:2006,

- test of consistency with input biometric data record (Level 3),

- test of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security),

- test of conformance of systems that do not produce ISO/IEC 19794-8:2006 records.

Document History

ISO/IEC 29109-8
December 15, 2011
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 8: Finger pattern skeletal data
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-8:2006. This part of ISO/IEC 29109 establishes...

References

Advertisement