AIA/NAS - NASM27384

RIVET, BLIND, DRIVE TYPE

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 22 December 2011
Status: inactive
Page Count: 4
scope:

This specification covers drive pin type blind rivets which can be installed in assemblies or construction where access to only one side is available.

intended Use:

Rivets covered by this specification are intended for riveting structures or equipment whereon small rivets can be used and where only one side is accessible. Special tools are not required for... View More

Document History

May 31, 2016
RIVET, BLIND, DRIVE TYPE
Rivets covered by this specification are intended for riveting structures or equipment whereon small rivets can be used and where only one side is accessible. Special tools are not required for the...
NASM27384
December 22, 2011
RIVET, BLIND, DRIVE TYPE
Rivets covered by this specification are intended for riveting structures or equipment whereon small rivets can be used and where only one side is accessible. Special tools are not required for the...
February 1, 1999
Rivet, Blind, Drive Type
Rivets covered by this specification are intended for riveting structures or equipment whereon small rivets can be used and where only one side is accessible. Special tools are not required for the...

References

Advertisement