NR - RT/CE/S/030 ISSUE 2
Concrete Sleepers & Bearers (aka NR/SP/TRK/030)
| Organization: | NR |
| Publication Date: | 2 August 2003 |
| Status: | inactive |
| Page Count: | 25 |
scope:
INTRODUCTION
This specification gives technical requirements to be met by newly-manufactured concrete sleepers, bearers and related items procured for use in Network Rail's permanent way. The specification should be read in association with the appropriate Network Rail standard drawings (RE/PW/XXX) for the particular sleeper or bearer design or with the manufacturer's accepted alternative designs.
The specification is intended to be used with the EN standards:
EN 13230-1 : General requirements
EN 13230-2 : Prestressed monoblock sleepers
EN 13230-3 : Twin-block reinforced sleepers
EN 13230-4 : Prestressed concrete bearers for switches and crossings
EN 13230-5 : Special elements.
Changes or additions to EN 13230 are explained in the text.
Concrete sleepers and bearers are safety-critical components for railway applications. They are not covered by any other standards.
References to purchaser in EN 13230 shall be read as references to Network Rail.
Document History