NPFC - MIL-DTL-53030

PRIMER COATING, EPOXY, WATER BASED, LEAD AND CHROMATE FREE

inactive
Buy Now
Organization: NPFC
Publication Date: 14 December 2011
Status: inactive
Page Count: 21
scope:

This specification covers the requirements for a water based, air-drying, corrosioninhibiting, epoxy type primer for pretreated ferrous and nonferrous metals. The primer is lead and chromate free and is compatible with chemical agent resistant aliphatic polyurethane topcoats. The primer contains no more than 2.8 pounds/gallon (lbs/gal) (340 grams/liter (g/l)) of volatile organic compounds (VOC) and is hazardous air pollutant-free (HAP-free), as applied.

intended Use:

The primer described in this specification is lead and hexavalent chromium free and is intended for use on clean, chemically pretreated metal surfaces in camouflage systems and is compatible with... View More

Document History

Primer Coating, Epoxy, Water Based, Lead and Chromate Free
A description is not available for this item.
December 20, 2017
PRIMER COATING, EPOXY, WATER BASED, LEAD AND CHROMATE FREE
The primer described in this specification is lead and hexavalent chromium free and is intended for use on clean, chemically pretreated metal surfaces in camouflage systems and is compatible with...
September 14, 2016
Primer Coating, Epoxy, Water Based, Lead and Chromate Free
A description is not available for this item.
MIL-DTL-53030
December 14, 2011
PRIMER COATING, EPOXY, WATER BASED, LEAD AND CHROMATE FREE
The primer described in this specification is lead and hexavalent chromium free and is intended for use on clean, chemically pretreated metal surfaces in camouflage systems and is compatible with...
May 19, 2010
PRIMER COATING, EPOXY, WATER BASED, LEAD AND CHROMATE FREE
The primer described in this specification is lead and hexavalent chromium free and is intended for use on clean, chemically pretreated metal surfaces in camouflage systems. It is a water based epoxy...
September 6, 2006
PRIMER COATING, EPOXY, WATER REDUCIBLE, LEAD AND CHROMATE FREE
This specification covers the requirements for a water-reducible, air-drying, corrosion-inhibiting, epoxy-type primer for pretreated ferrous and non-ferrous metals. The primer is lead and...
August 20, 1992
PRIMER COATING, EPOXY, WATER REDUCIBLE, LEAD AND CHROMATE FREE
A description is not available for this item.
March 30, 1992
PRIMER COATING, EPOXY, WATER REDUCIBLE, LEAD AND CHROMATE FREE
A description is not available for this item.
March 9, 1992
PRIMER COATING, EPOXY, WATER REDUCIBLE, LEAD AND CHROMATE FREE
This specification covers the requirements for a water-reducible, air-drying, corrosion-inhibiting, epoxy-type primer for pretreated ferrous and non-ferrous metals. The primer is lead and...
December 7, 1983
PRIMER COATING, EPOXY, WATER REDUCIBLE, LEAD AND CHROMATE FREE
A description is not available for this item.

References

Advertisement