DIN EN ISO 17074

Leather - Physical and mechanical tests - Determination of resistance to horizontal spread of flame (ISO 17074:2006)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2011
Status: active
Page Count: 8
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

This International Standard specifies a method for determining the horizontal burning rate of leather. It is applicable to all light leathers but is particularly intended for leathers used in the passenger compartment of motor vehicles.

NOTE The method uses the apparatus specified in ISO 3795 but incorporates special provisions for sampling, conditioning and testing of leather.

Document History

DIN EN ISO 17074
December 1, 2011
Leather - Physical and mechanical tests - Determination of resistance to horizontal spread of flame (ISO 17074:2006)
This International Standard specifies a method for determining the horizontal burning rate of leather. It is applicable to all light leathers but is particularly intended for leathers used in the...

References

Advertisement