DS/EN 60749-33

Semiconductor devices - Mechanical and climatic test methods - Part 33: Accelerated moisture resistance - Unbiased autoclave

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 April 2004
Status: active
Page Count: 14
ICS Code (Semiconductor devices in general): 31.080.01
scope:

The unbiased autoclave test is performed to evaluate the moisture resistance integrity of non-hermetic packaged solid-state devices using moisture condensing or moisture saturated steam environments. It is a highly accelerated test which employs conditions of pressure, humidity and temperature under condensing conditions to accelerate moisture penetration through the external protective material (encapsulant or seal) or along the interface between the external protective material and the metallic conductors passing through it. This test is used to identify failure mechanisms internal to the package and is destructive.

Document History

DS/EN 60749-33
April 29, 2004
Semiconductor devices - Mechanical and climatic test methods - Part 33: Accelerated moisture resistance - Unbiased autoclave
The unbiased autoclave test is performed to evaluate the moisture resistance integrity of non-hermetic packaged solid-state devices using moisture condensing or moisture saturated steam environments....
Advertisement