AENOR - UNE-EN 50065-2-3/A1
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz -- Part 2-3: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
active, Most Current
| Organization: | AENOR |
| Publication Date: | 8 February 2006 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Switching and signalling systems): | 33.040.30 |
| ICS Code (Immunity): | 33.100.20 |
Document History
UNE-EN 50065-2-3/A1
February 8, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz -- Part 2-3: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
A description is not available for this item.
January 16, 2004
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz -- Part 2-3: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
A description is not available for this item.