AENOR - UNE 211632-6A
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV). Part 6A: Cables with HEPR insulation and polyolefine compound sheath (Types 1, 2 and 3).
inactive
| Organization: | AENOR |
| Publication Date: | 22 October 2008 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Cables): | 29.060.20 |
Document History
March 29, 2023
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV). Part 6A: Cables with HEPR insulation and polyolefin compound sheath (Types 1, 2 and 3) or polyethylene compound sheath.
A description is not available for this item.
UNE 211632-6A
October 22, 2008
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV). Part 6A: Cables with HEPR insulation and polyolefine compound sheath (Types 1, 2 and 3).
A description is not available for this item.