ASTM International - ASTM B100-20

Standard Specification for Wrought Copper-Alloy Bearing and Expansion Plates and Sheets for Bridge and Other Structural Use

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2020
Status: active
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for wrought copper-alloy bearing plate and bearing sheets for application in bridges and other structures. Specifically, the plates and sheets are to be used for fixed or expansion bearings where the motion is slow and intermittent with pressures not exceeding 3 ksi (20 MPa).

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 Exception-Values given in inch-pound units are the standard except for grain size, which is stated in SI units.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the standard for wrought copper-alloy bearing plate and bearing sheets intended for use in bridges and other structures. The plates and sheets are also proposed for use... View More

Document History

ASTM B100-20
April 1, 2020
Standard Specification for Wrought Copper-Alloy Bearing and Expansion Plates and Sheets for Bridge and Other Structural Use
1.1 This specification establishes the requirements for wrought copper-alloy bearing plate and bearing sheets for application in bridges and other structures. Specifically, the plates and sheets are...
April 1, 2013
Standard Specification for Wrought Copper-Alloy Bearing and Expansion Plates and Sheets for Bridge and Other Structural Use
1.1 This specification establishes the requirements for wrought copper-alloy bearing plate and bearing sheets for application in bridges and other structures. Specifically, the plates and sheets are...
January 1, 2008
Standard Specification for Wrought Copper-Alloy Bearing and Expansion Plates and Sheets for Bridge and Other Structural Use
This specification covers the standard for wrought copper-alloy bearing plate and bearing sheets intended for use in bridges and other structures. The plates and sheets are also proposed for use as...
April 10, 2003
Standard Specification for Wrought Copper-Alloy Bearing and Expansion Plates and Sheets for Bridge and Other Structural Use
1.1 This specification establishes the requirements for wrought copper-alloy bearing plate and bearing sheets for application in bridges and other structures. Specifically, the plates and sheets are...
April 10, 2003
Standard Specification for Wrought Copper-Alloy Bearing and Expansion Plates and Sheets for Bridge and Other Structural Use
1.1 This specification establishes the requirements for wrought copper-alloy bearing plate and bearing sheets for application in bridges and other structures. Specifically, the plates and sheets are...
January 1, 1997
Standard Specification for Wrought Copper-Alloy Bearing and Expansion Plates and Sheets for Bridge and Other Structural Use
1.1 This specification establishes the requirements for wrought copper-alloy bearing plate and bearing sheets for application in bridges and other structures. Specifically, the plates and sheets are...
Advertisement