DSF/ISO/DIS 17420-3

Respiratory protective devices - Performance requirements - Part 3: Thread connection

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 23
ICS Code (Respiratory protective devices): 13.340.30
scope:

This part of ISO 17420 is applicable to an unassisted filtering device and specifies a standard thread connection between a filter and the respiratory interface as required in ISO17420-2. This part of ISO 17420 also includes the description of test simulators that are necessary for the assessment of some of the requirements.

Document History

DSF/ISO/DIS 17420-3
Respiratory protective devices - Performance requirements - Part 3: Thread connection
This part of ISO 17420 is applicable to an unassisted filtering device and specifies a standard thread connection between a filter and the respiratory interface as required in ISO17420-2. This part...
Advertisement