CEN - EN 15022-4

Copper and copper alloys - Determination of tin content - Part 4: Medium tin content - Flame atomic absorption spectrometric method (FAAS)

active, Most Current
Organization: CEN
Publication Date: 1 November 2011
Status: active
Page Count: 16
ICS Code (Copper and copper alloys): 77.120.30
scope:

This European Standard specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the tin content of copper and copper alloys in the form of unwrought, wrought and cast products.

The method is applicable to products having medium tin mass fractions between 0,2 % and 3,0 %.

Document History

EN 15022-4
November 1, 2011
Copper and copper alloys - Determination of tin content - Part 4: Medium tin content - Flame atomic absorption spectrometric method (FAAS)
This European Standard specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the tin content of copper and copper alloys in the form of unwrought, wrought and cast...
November 1, 2006
Copper and copper alloys - Determination of tin content - Part 4: Medium tin content - Flame atomic absorption spectrometry method (FAAS)
A description is not available for this item.

References

Advertisement