AENOR - UNE-EN 60999-2

Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units -- Part 2: Particular requirements for clamping units for conductors above 35 mm² up to 300 mm² (included)

active, Most Current
Organization: AENOR
Publication Date: 26 March 2004
Status: active
Page Count: 22
ICS Code (Connecting devices): 29.120.20

Document History

UNE-EN 60999-2
March 26, 2004
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units -- Part 2: Particular requirements for clamping units for conductors above 35 mm² up to 300 mm² (included)
A description is not available for this item.
Advertisement