SNZ - AS/NZS 1337.4

Eye and face protection Part 4: Filters and eye protectors against laser radiation (laser eye-protectors)

inactive
Organization: SNZ
Publication Date: 11 November 2011
Status: inactive
Page Count: 36
scope:

This European Standard applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm. It defines the requirements, test methods and marking. A guide is given in Annex B for the selection and use of laser eye-protectors.

This European Standard does not apply to protectors for intentional exposure to laser radiation.

EN 208 applies for laser adjustment eye-protectors.

NOTE Before selecting eye protection according to this European Standard, a risk assessment should first be undertaken (see Annex B).

Document History

November 11, 2011
Eye and face protection Part 4: Filters and eye protectors against laser radiation (laser eye-protectors)
This European Standard applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm....
AS/NZS 1337.4
November 11, 2011
Eye and face protection Part 4: Filters and eye protectors against laser radiation (laser eye-protectors)
This European Standard applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm....
January 1, 2004
Personal eye-protection Part 4: Filters and Eye-Protectors Against Laser Radiation (Laser Eye-Protectors)
A description is not available for this item.

References

Advertisement