NR - RT/CE/S/064 ISSUE 1
Process for the Assembly of BR MkIII 4- and 6-Hole Glued Insulated Joints (aka NR/SP/TRK/064)
inactive
| Organization: | NR |
| Publication Date: | 1 March 1996 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the assembly, in a workshop environment, of BR MkIII glued insulated rail joints. It is the responsibility of the manufacturer to ensure that the operations described are carried out safely.
PURPOSE
To set out the process for the assembly of BR MkIII glued insulated rail joints, so that when installed in Railtrack's infrastructure they are reliable and durable.
Document History
December 1, 2003
Assembly of BR MkIII 4- and 6-Hole Insulated Joints (aka NR/SP/TRK/064)
This specification covers the assembly, in a workshop environment, of BR MkIII glued insulated rail joints.
Note: The BR MkIII joint is designed for 113A (56E1) rail. The design is owned by Network...
RT/CE/S/064 ISSUE 1
March 1, 1996
Process for the Assembly of BR MkIII 4- and 6-Hole Glued Insulated Joints (aka NR/SP/TRK/064)
This specification covers the assembly, in a workshop environment, of BR MkIII glued insulated rail joints. It is the responsibility of the manufacturer to ensure that the operations described are...