CENELEC - EN 50363-5
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
| Organization: | CENELEC |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds. The relevant test methods are given in EN 60811 series, EN 50267-2 (series), EN 60684-2 and EN 50396.
NOTE 1 Requirements for smoke emission, which are based on tests on cables and not individual materials, are given in the relevant cable standard.
NOTE 2 This part of EN 50363 is to be read in conjunction with EN 50363-0.
Document History