DIN EN 62326-15
Printed boards - Device Embedded Substrate - General electrical test guide for device embedded substrate with active devices, passive components (Capacitor, Resistor, Inductor, etc), Integrated passive device (IPD), and discrete packages (IEC 91/995/CD:2011)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
The purpose of this document is to provide users the necessary information on the electrical test methods, which include interconnection open/short test as well as device functional test, for device embedded substrate. It is also to provide the test solution by defining technical levels of electrical test for device embedded substrate.
Document History
DIN EN 62326-15
January 1, 2012
Printed boards - Device Embedded Substrate - General electrical test guide for device embedded substrate with active devices, passive components (Capacitor, Resistor, Inductor, etc), Integrated passive device (IPD), and discrete packages (IEC 91/995/CD:2011)
The purpose of this document is to provide users the necessary information on the electrical test methods, which include interconnection open/short test as well as device functional test, for device...