SNV - SN EN ISO 4766

Slotted set screws with flat point

active, Most Current
Organization: SNV
Publication Date: 1 October 2011
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.

If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-5, ISO 965-2, ISO 3506-3, ISO 4759-1.

Document History

SN EN ISO 4766
October 1, 2011
Slotted set screws with flat point
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...

References

Advertisement