DS/EN ISO 17074
Leather - Physical and mechanical tests - Determination of resistance to horizontal spread of flame
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 29 October 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
ISO 17074:2006 specifies a method for determining the horizontal burning rate of leather. It is applicable to all light leathers but is particularly intended for leathers used in the passenger compartment of motor vehicles.
Document History
DS/EN ISO 17074
October 29, 2011
Leather - Physical and mechanical tests - Determination of resistance to horizontal spread of flame
ISO 17074:2006 specifies a method for determining the horizontal burning rate of leather. It is applicable to all light leathers but is particularly intended for leathers used in the passenger...
Leather - Physical and mechanical tests - Determination of resistance to horizontal spread of flame (ISO 17074:2006)
This International Standard specifies a method for determining the horizontal burning rate of leather. It is applicable to all light leathers but is particularly intended for leathers used in the...