ASTM International - ASTM A102-04(2014)

Standard Specification for Ferrovanadium

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 3
ICS Code (Ferroalloys): 77.100
scope:

1.1 This specification covers one grade of ferrovanadium.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers different sizes of one grade of ferrovanadium. The material shall undergo chemical analysis and shall conform to the requirements as to composition of the following... View More

Document History

March 1, 2025
Standard Specification for Ferrovanadium
1.1 This specification covers one grade of ferrovanadium. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI...
November 1, 2019
Standard Specification for Ferrovanadium
1.1 This specification covers one grade of ferrovanadium. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI...
ASTM A102-04(2014)
October 1, 2014
Standard Specification for Ferrovanadium
1.1 This specification covers one grade of ferrovanadium. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI...
October 1, 2009
Standard Specification for Ferrovanadium
1.1 This specification covers one grade of ferrovanadium. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI...
May 1, 2004
Standard Specification for Ferrovanadium
This specification covers different sizes of one grade of ferrovanadium. The material shall undergo chemical analysis and shall conform to the requirements as to composition of the following chemical...
March 10, 2000
Standard Specification for Ferrovanadium
1.1 This specification covers one grade of ferrovanadium. 1.2 The values given in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Advertisement